The new K2xx0yHUis a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 leaded package. Voltage activation of this solid state switch is accomplished with peak voltage level of 210 to 230Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 210 V to 230 V 280 A Pulse Current Capability RoHS Compliant Unidirectional
Diac/Sidac Thyristor 205 ~ 230V DO-15
SIDAC 205-230V 1A DO15
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | K2200GHU | K2200GHU-ND | K2200GHU | K2200GHU |
| Product Name | High Energy Unidirectional SIDACs | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Standards and Certifications | RoHS | |||
| VTM | 1.5 volts | |||
| IT(RMS) | 1 amps |