The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 205 ~ 230V DO-15
SIDAC 205-230V 1A DO15
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | K2202G | K2202G-ND | K2202G | K2202G |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| VTM | 3 volts |