The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 104 ~ 118V TO-92
SIDAC, 118V, TO-92; Breakover Voltage Min:104V; Breakover Voltage Max:118V; Breakover Current Max:10µA; Diac / Sidac Case Style:TO-92; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 104-118V 1A TO92
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1100E70 | F11468-ND | 11J9115 | K1100E70 | K1100E70 |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Sidac, 118V, To-92; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs |
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | Diac; Sidac | Diac | Diac | ||
| Package Type | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 | TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) |