Littelfuse, Inc. Standard Bidirectional SIDACs K1200G

Description
The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Request a Quote Datasheet
Description
The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bidirectional SIDACs - K1200G - Littelfuse, Inc.
Rosemont, IL, United States
Standard Bidirectional SIDACs
K1200G
Standard Bidirectional SIDACs K1200G
The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant

The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant

Supplier's Site Datasheet
DIACs, SIDACs - F6592-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F6592-ND
DIACs, SIDACs F6592-ND
Diac/Sidac Thyristor 110 ~ 125V DO-15

Diac/Sidac Thyristor 110 ~ 125V DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K1200G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K1200G
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K1200G
SIDAC 110-125V 1A DO15

SIDAC 110-125V 1A DO15

Supplier's Site
Sidac, 125V, Do-15; Breakover Voltage Min Littelfuse - 11J9119 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 125V, Do-15; Breakover Voltage Min Littelfuse
11J9119
Sidac, 125V, Do-15; Breakover Voltage Min Littelfuse 11J9119
SIDAC, 125V, DO-15; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

SIDAC, 125V, DO-15; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Sidacs
K1200G
Sidacs K1200G
Sidacs 120V

Sidacs 120V

Buy Now Datasheet
SIDAC, DO-15, 1A - 70184645 - Allied Electronics, Inc.
Fort Worth, TX, USA
SIDAC, DO-15, 1A
70184645
SIDAC, DO-15, 1A 70184645
Teccor brand SIDACs are silicon bilateral voltage triggered switches, with greater power-handling capabilities than standard DIACs. Upon application of a voltage exceeding the breakover voltage point, a SIDAC switches on, through a negative resistance region, to a low on-state voltage. Conduction will continue until the current is interrupted or drops below the minimum holding current of the device.

Teccor brand SIDACs are silicon bilateral voltage triggered switches, with greater power-handling capabilities than standard DIACs.
Upon application of a voltage exceeding the breakover voltage point, a SIDAC switches on, through a negative resistance region, to a low on-state voltage. Conduction will continue until the current is interrupted or drops below the minimum holding current of the device.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number K1200G F6592-ND K1200G 11J9119 K1200G 70184645
Product Name Standard Bidirectional SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Sidac, 125V, Do-15; Breakover Voltage Min Littelfuse Sidacs SIDAC, DO-15, 1A
VTM 1.5 volts
IT(RMS) 1 amps
Thyristor Type Diac; Sidac Diac Diac Diac
Package Type DO-15; DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-15 DO-15
Unlock Full Specs
to access all available technical data