The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is accomplished with peak voltage level of 190 to 280Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 190 V to 280 V 280 A Pulse Current Capability RoHS Compliant
Diac/Sidac Thyristor 205 ~ 230V DO-214
SIDAC 205-230V 1A DO214
SIDAC, 230V, 1A, DO-214, FULL REEL; Breakover Voltage Min:205V; Breakover Voltage Max:230V; Breakover Current Max:50µA; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2200SHRP | K2200SHRP-ND | K2200SHRP | K2200SHRP | 56P4206 |
| Product Name | High Energy Bidirectional SIDACs | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs | Sidac, 230V, 1A, Do-214, Full Reel; Breakover Voltage Min Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | Diac; Sidac | Diac | Diac |