The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negativeresistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac–dc Circuit Oriented Triggering Voltage of 75 V to 210 V RoHS Compliant
Diac/Sidac Thyristor 190 ~ 210V DO-204AC (DO-15)
Diac/Sidac Thyristor 190 ~ 210V DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050297-K2000GURP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 80mA
Voltage - Breakover: 190 to 210V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
SIDAC 190-210V 1A UNI DO-15
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2000GURP | F6688CT-ND | 1050297-K2000GURP | K2000GURP | K2000GURP |
| Product Name | Standard Unidirectional SIDACs | DIACs, SIDACs | Diacs, Sidacs - K2000GURP | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| Standards and Certifications | RoHS | ||||
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps |