The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device. SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Rectified ac–dc Circuit Oriented Triggering Voltage of 75 V to 260 V RoHS Compliant
Diac/Sidac Thyristor 240 ~ 260V DO-204AC (DO-15)
Diac/Sidac Thyristor 240 ~ 260V DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050378-K2500GURP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 80mA
Voltage - Breakover: 240 to 260V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
SIDAC UNI 240-260V 1A DO-15
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2500GURP | F6768CT-ND | 1050378-K2500GURP | K2500GURP | K2500GURP |
| Product Name | Standard Unidirectional SIDACs | DIACs, SIDACs | Diacs, Sidacs - K2500GURP | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| Standards and Certifications | RoHS | ||||
| VTM | 1.2 volts | ||||
| IT(RMS) | 1 amps |