The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 205 ~ 230V TO-92
SIDAC 205-230V 1A TO92
SIDAC, 230V, TO-92; Breakover Voltage Min:205V; Breakover Voltage Max:230V; Breakover Current Max:10µA; Diac / Sidac Case Style:TO-92; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | K2200E70 | K2200E70-ND | K2200E70 | 11J9134 |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidac, 230V, To-92; Breakover Voltage Min Littelfuse |
| VTM | 1.5 volts | |||
| IT(RMS) | 1 amps | |||
| Thyristor Type | Diac; Sidac | Diac | Diac | |
| Package Type | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 |