The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is accomplished with peak voltage level of 190 to 280Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 190 V to 280 V 280 A Pulse Current Capability RoHS Compliant
Diac/Sidac Thyristor 190 ~ 215V DO-214
SIDAC, 215V, 1A, DO-214, FULL REEL; Breakover Voltage Min:190V; Breakover Voltage Max:215V; Breakover Current Max:50µA; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 190-215V 1A DO214
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2000SHRP | K2000SHRP-ND | 56P4198 | K2000SHRP | K2000SHRP |
| Product Name | High Energy Bidirectional SIDACs | DIACs, SIDACs | Sidac, 215V, 1A, Do-214, Full Reel; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | Diac; Sidac | Diac | Diac |