Littelfuse, Inc. Standard Unidirectional SIDACs K0820S1URP

Description
The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negativeresistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac–dc Circuit Oriented Triggering Voltage of 75 V to 210 V RoHS Compliant
Request a Quote Datasheet
Description
The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negativeresistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac–dc Circuit Oriented Triggering Voltage of 75 V to 210 V RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Unidirectional SIDACs - K0820S1URP - Littelfuse, Inc.
Rosemont, IL, United States
Standard Unidirectional SIDACs
K0820S1URP
Standard Unidirectional SIDACs K0820S1URP
The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negativeresistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac–dc Circuit Oriented Triggering Voltage of 75 V to 210 V RoHS Compliant

The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negativeresistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac–dc Circuit Oriented Triggering Voltage of 75 V to 210 V RoHS Compliant

Supplier's Site Datasheet
DIACs, SIDACs - F6673CT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F6673CT-ND
DIACs, SIDACs F6673CT-ND
Diac/Sidac Thyristor 75 ~ 90V DO-214AC

Diac/Sidac Thyristor 75 ~ 90V DO-214AC

Buy Now Datasheet
DIACs, SIDACs - F6673DKR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F6673DKR-ND
DIACs, SIDACs F6673DKR-ND
Diac/Sidac Thyristor 75 ~ 90V DO-214AC

Diac/Sidac Thyristor 75 ~ 90V DO-214AC

Buy Now Datasheet
DIACs, SIDACs - F6673TR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F6673TR-ND
DIACs, SIDACs F6673TR-ND
Diac/Sidac Thyristor 75 ~ 90V DO-214AC

Diac/Sidac Thyristor 75 ~ 90V DO-214AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs 80V DO-214AC 2L

Sidacs 80V DO-214AC 2L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K0820S1URP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K0820S1URP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K0820S1URP
SIDAC 75-90V 1A UNI DO-214AC

SIDAC 75-90V 1A UNI DO-214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number K0820S1URP F6673CT-ND K0820S1URP K0820S1URP
Product Name Standard Unidirectional SIDACs DIACs, SIDACs Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Standards and Certifications RoHS
VTM 1.5 volts
IT(RMS) 1 amps
Unlock Full Specs
to access all available technical data