The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Manufacturer: Teccor Electronics
Win Source Part Number: 1191818-K1400E70
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diac/Sidac Thyristor 130 ~ 146V TO-92
SIDAC 130-146V 1A TO92
SIDAC, 146V, TO-92; Breakover Voltage Min:130V; Breakover Voltage Max:146V; Breakover Current Max:10µA; Diac / Sidac Case Style:TO-92; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1400E70 | 1191818-K1400E70 | F7152-ND | K1400E70 | K1400E70 | K1400E70 | 11J9124 |
| Product Name | Standard Bidirectional SIDACs | Diacs, Sidacs - K1400E70 | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs | Sidacs | Sidac, 146V, To-92; Breakover Voltage Min Littelfuse |
| VTM | 1.5 volts | ||||||
| IT(RMS) | 1 amps | ||||||
| Thyristor Type | SCR; Diac; Sidac | Diac; Sidac | Diac | Diac | |||
| Package Type | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 |