Littelfuse, Inc. DIACs, SIDACs K2200GRP

Description
Diac/Sidac Thyristor 205 ~ 230V DO-15
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 205 ~ 230V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - F11471CT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F11471CT-ND
DIACs, SIDACs F11471CT-ND
Diac/Sidac Thyristor 205 ~ 230V DO-15

Diac/Sidac Thyristor 205 ~ 230V DO-15

Buy Now Datasheet
DIACs, SIDACs - F11471TR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F11471TR-ND
DIACs, SIDACs F11471TR-ND
Diac/Sidac Thyristor 205 ~ 230V DO-15

Diac/Sidac Thyristor 205 ~ 230V DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1130149-K2200GRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1130149-K2200GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1130149-K2200GRP
Win Source Part Number: 1130149-K2200GRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Current - Hold (Ih) (Max): 150 mA Voltage - Breakover: 205 ~ 230V Current - Peak Output: 1 A Current - Breakover: 10 µA Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11471DKRINACTIVE,F1 1471TR,F11471DKR-ND, K2200GRP-ND,-K2200GR P,F11471DKR,F11471CT

Win Source Part Number: 1130149-K2200GRP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Current - Hold (Ih) (Max): 150 mA
Voltage - Breakover: 205 ~ 230V
Current - Peak Output: 1 A
Current - Breakover: 10 µA
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11471DKRINACTIVE,F11471TR,F11471DKR-ND,K2200GRP-ND,-K2200GRP,F11471DKR,F11471CT

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K2200GRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K2200GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2200GRP
SIDAC 205-230V 1A DO15

SIDAC 205-230V 1A DO15

Supplier's Site
Triac; Breakover Voltage Min Littelfuse - 71J0689 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
71J0689
Triac; Breakover Voltage Min Littelfuse 71J0689
Triac; Breakover Voltage Min:205V; Breakover Voltage Max:230V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:205V; Breakover Voltage Max:230V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
DIACs, SIDACs - K2200GRP - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
K2200GRP
DIACs, SIDACs K2200GRP
SIDAC 205-230V 1A DO15

SIDAC 205-230V 1A DO15

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F11471CT-ND 1130149-K2200GRP K2200GRP 71J0689 K2200GRP
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Triac; Breakover Voltage Min Littelfuse DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details