Manufacturer: Littelfuse Inc.
Win Source Part Number: 122936-L2004D5RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 200V 4A Surface Mount TO-252, (D-Pak)
Triac Sens 200V 4A 5-5-5-5 ma TO252THYRISTORS Product overview: L2004D5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, 5 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A, 5 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L2004D5RP can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 200V 4A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 122936-L2004D5RP | L2004D5RP-ND | 300-L2004D5RP | L2004D5RP |
| Product Name | Triacs - L2004D5RP | TRIACs | 200V 4A 5 ma Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-252, (D-Pak) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | |
| VDRM | 200 volts | 200 volts | ||
| ITSM | 4 amps | |||
| IGT | 5 mA | 5 mA |