The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 220 ~ 250V DO-15
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050363-K2400G
Packaging: Bulk
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 220 to 250V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
SIDAC, 250V, DO-15; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 220-250V 1A DO15
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2400G | K2400G-ND | 1050363-K2400G | 11J9140 | K2400G | K2400G | K2400G |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Diacs, Sidacs - K2400G | Sidac, 250V, Do-15; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs | Sidacs |
| VTM | 1.5 volts | ||||||
| IT(RMS) | 1 amps | ||||||
| Thyristor Type | Diac; Sidac | SCR; Diac; Sidac | Diac | Diac | |||
| Package Type | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |