New 1Amp bi-directional solid state switch series offering direct interface to microprocessor drivers in economical TO-92 and surface mount packages. The die voltage blocking junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS Compliant Blocking voltage (VDRM) capability - to 800V Surge capability >10 A Static dv/dt >20 V/μs Through hole and surface mount packages
TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92
Triacs L01 EV Series 1A Sensitive Triacs
TRIAC SENS GATE 400V 1A TO92
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | L0103DE | F10894-ND | L0103DE | L0103DE |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 400 volts | 400 volts | ||
| VTM | 1.6 volts | |||
| IT(RMS) | 1 amps | 1 amps | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |