Littelfuse, Inc. Power Semiconductors & Control ICs - Power Modules - Thyristor Modules - AC Switches/TRIACS - Series: Sensitive Triacs - L2004F31 L2004F31

Description
Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III. Four-quadrant control devices require sensitive gate triacs. They can be controlled by digital circuitry where positive-only or negative-only pulses must control AC current in both directions through the device. Note that triacs with low IGT values in Quadrants II and IV will have lower dv/dt characteristics.The sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy TO-92 and TO-220 configurations feature Littelfuse's electrically-isolate d construction where the case or mounting tab is internally isolated from the semiconductor chip and lead attachments. Non-isolated epoxy TO-202 packages are available as well as TO-251 and surface mount TO-252 (D-Pak). Tapeand-reel capability and tube packing also are available.All Teccor triacs have glass-passivated junctions. This glassing process prevents migration of contaminants and ensures longterm device reliability with parameter stability.Variations of devices covered in this data sheet are available for custom design applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other devices. Storage temperature range (Ts) is -65°C to +150°C for TO-92 devices, -40°C to +150°C for TO-202 devices, and -40°C to +125°C for TO-220 devices. Lead solder temperature is a maximum of 230°C for 10 s maximum at a minimum of 1/16"(1.59 mm) from case. The case or lead temperature (Tc or Tl) is measured as shown on dimensional outline drawings. See Package Dimensions.
Request a Quote Datasheet
Description
Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III. Four-quadrant control devices require sensitive gate triacs. They can be controlled by digital circuitry where positive-only or negative-only pulses must control AC current in both directions through the device. Note that triacs with low IGT values in Quadrants II and IV will have lower dv/dt characteristics.The sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy TO-92 and TO-220 configurations feature Littelfuse's electrically-isolate d construction where the case or mounting tab is internally isolated from the semiconductor chip and lead attachments. Non-isolated epoxy TO-202 packages are available as well as TO-251 and surface mount TO-252 (D-Pak). Tapeand-reel capability and tube packing also are available.All Teccor triacs have glass-passivated junctions. This glassing process prevents migration of contaminants and ensures longterm device reliability with parameter stability.Variations of devices covered in this data sheet are available for custom design applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other devices. Storage temperature range (Ts) is -65°C to +150°C for TO-92 devices, -40°C to +150°C for TO-202 devices, and -40°C to +125°C for TO-220 devices. Lead solder temperature is a maximum of 230°C for 10 s maximum at a minimum of 1/16"(1.59 mm) from case. The case or lead temperature (Tc or Tl) is measured as shown on dimensional outline drawings. See Package Dimensions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Power Modules - Thyristor Modules - AC Switches/TRIACS - Series: Sensitive Triacs - L2004F31 - L2004F31 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Power Modules - Thyristor Modules - AC Switches/TRIACS - Series: Sensitive Triacs - L2004F31
L2004F31
Power Semiconductors & Control ICs - Power Modules - Thyristor Modules - AC Switches/TRIACS - Series: Sensitive Triacs - L2004F31 L2004F31
Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III. Four-quadrant control devices require sensitive gate triacs. They can be controlled by digital circuitry where positive-only or negative-only pulses must control AC current in both directions through the device. Note that triacs with low IGT values in Quadrants II and IV will have lower dv/dt characteristics.The sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy TO-92 and TO-220 configurations feature Littelfuse's electrically-isolate d construction where the case or mounting tab is internally isolated from the semiconductor chip and lead attachments. Non-isolated epoxy TO-202 packages are available as well as TO-251 and surface mount TO-252 (D-Pak). Tapeand-reel capability and tube packing also are available.All Teccor triacs have glass-passivated junctions. This glassing process prevents migration of contaminants and ensures longterm device reliability with parameter stability.Variations of devices covered in this data sheet are available for custom design applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other devices. Storage temperature range (Ts) is -65°C to +150°C for TO-92 devices, -40°C to +150°C for TO-202 devices, and -40°C to +125°C for TO-220 devices. Lead solder temperature is a maximum of 230°C for 10 s maximum at a minimum of 1/16"(1.59 mm) from case. The case or lead temperature (Tc or Tl) is measured as shown on dimensional outline drawings. See Package Dimensions.

Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III. Four-quadrant control devices require sensitive gate triacs. They can be controlled by digital circuitry where positive-only or negative-only pulses must control AC current in both directions through the device. Note that triacs with low IGT values in Quadrants II and IV will have lower dv/dt characteristics.The sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy TO-92 and TO-220 configurations feature Littelfuse's electrically-isolated construction where the case or mounting tab is internally isolated from the semiconductor chip and lead attachments. Non-isolated epoxy TO-202 packages are available as well as TO-251 and surface mount TO-252 (D-Pak). Tapeand-reel capability and tube packing also are available.All Teccor triacs have glass-passivated junctions. This glassing process prevents migration of contaminants and ensures longterm device reliability with parameter stability.Variations of devices covered in this data sheet are available for custom design applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other devices. Storage temperature range (Ts) is -65°C to +150°C for TO-92 devices, -40°C to +150°C for TO-202 devices, and -40°C to +125°C for TO-220 devices. Lead solder temperature is a maximum of 230°C for 10 s maximum at a minimum of 1/16"(1.59 mm) from case. The case or lead temperature (Tc or Tl) is measured as shown on dimensional outline drawings. See Package Dimensions.

Supplier's Site Datasheet
Singapore, Singapore
200V 4A Triac
300-L2004F31
200V 4A Triac 300-L2004F31
4 Quadrant Logic Level TRIAC, 200V V(DRM), 4A I(T)RMS, TO-202, TO-202, 3 PIN Product overview: L2004F31 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L2004F31 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 200V V(DRM), 4A I(T)RMS, TO-202, TO-202, 3 PIN Product overview: L2004F31 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L2004F31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - L2004F31-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-202

TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-202

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L2004F31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L2004F31
Discrete Semiconductor Products - Thyristors - TRIACs L2004F31
TRIAC SENS GATE 200V 4A TO202

TRIAC SENS GATE 200V 4A TO202

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number L2004F31 300-L2004F31 L2004F31-ND L2004F31
Product Name Power Semiconductors & Control ICs - Power Modules - Thyristor Modules - AC Switches/TRIACS - Series: Sensitive Triacs - L2004F31 200V 4A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
VTM 1.6 volts
IT(RMS) 4 amps 4 amps
Standards and Certifications RoHS
Package Type TO-202 TO-202; TO-202 Long Tab TO-202 Long Tab
Unlock Full Specs
to access all available technical data