DIAC/SIDAC 348-380V 50A DO-15
Diac/Sidac Thyristor 348 ~ 380V DO-15
MP SIDAC 360V DO15
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 18-K3601GLRPCT-ND | K3601GLRP | K3601GLRP |
| Product Name | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| Thyristor Type | Diac; Sidac | Diac |