Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2501GLRP

Description
Win Source Part Number: 962090-K2501GLRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR) Standard Package: 5,000 Current - Hold (Ih) (Max): 30 mA Voltage - Breakover: 240 ~ 265V Current - Peak Output: 1 A Current - Breakover: 10 µA Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -K2501GLRP
Request a Quote Datasheet
Description
Win Source Part Number: 962090-K2501GLRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR) Standard Package: 5,000 Current - Hold (Ih) (Max): 30 mA Voltage - Breakover: 240 ~ 265V Current - Peak Output: 1 A Current - Breakover: 10 µA Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -K2501GLRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 962090-K2501GLRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
962090-K2501GLRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 962090-K2501GLRP
Win Source Part Number: 962090-K2501GLRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR) Standard Package: 5,000 Current - Hold (Ih) (Max): 30 mA Voltage - Breakover: 240 ~ 265V Current - Peak Output: 1 A Current - Breakover: 10 µA Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -K2501GLRP

Win Source Part Number: 962090-K2501GLRP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel (TR)
Standard Package: 5,000
Current - Hold (Ih) (Max): 30 mA
Voltage - Breakover: 240 ~ 265V
Current - Peak Output: 1 A
Current - Breakover: 10 µA
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -K2501GLRP

Buy Now Datasheet
DIACs, SIDACs - K2501GLRP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2501GLRP-ND
DIACs, SIDACs K2501GLRP-ND
Diac/Sidac Thyristor 240 ~ 265V DO-15

Diac/Sidac Thyristor 240 ~ 265V DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K2501GLRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K2501GLRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2501GLRP
SIDAC MP 240-265V H.V. DO15 TR

SIDAC MP 240-265V H.V. DO15 TR

Supplier's Site
Sheung Wan, Hong Kong
Sidacs 250V MP Sidac DO15

Sidacs 250V MP Sidac DO15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 962090-K2501GLRP K2501GLRP-ND K2501GLRP K2501GLRP
Product Name Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Sidacs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B573-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details