TRIAC Standard 800V 12A Through Hole TO-220F-3
TRIAC 800V 12A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | FKPF12N80YDTU-ND | FKPF12N80YDTU |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts |