4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L0107MTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107MTRP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 109107-L0107MTRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A
Triac Type: Logic - Sensitive Gate
Family Name: L0107M
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): Z0109SN; BTA201W-600E; Z0107SN; Z0109MN0;
Introduction Date: April 07, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
Triacs Sen Triac 1A 600V 5 5 5 7 mA
TRIAC SENS GATE 600V 1A SOT223
TRIAC SENS GATE 600V 1A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 300-L0107MTRP | 109107-L0107MTRP | L0107MTRPCT-ND | L0107MTRP | L0107MTRP | L0107MTRP |
| Product Name | 600V 1A Triac | Triacs - L0107MTRP | TRIACs | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||||
| Package Type | SOT-223 | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts |