TRIAC Alternistor - Snubberless 600V 25A Surface Mount TO-263AB
TRIAC Alternistor - Snubberless 600V 25A Surface Mount TO-263AB
TRIAC Alternistor - Snubberless 600V 25A Surface Mount TO-263AB
Triacs Altnstr 600V 25A 50-50-50 mA TO263 Product overview: HQ6025NH5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 50 mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A, 50 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-HQ6025NH5RP can be used for catalog matching and distributor lookup.
Triacs Altnstr 600V 25A 50-50-50 mA TO263
TRIAC ALTERNSTR 600V 25A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | F7831CT-ND | 300-HQ6025NH5RP | HQ6025NH5RP | HQ6025NH5RP |
| Product Name | TRIACs | 600V 25A 50 mA Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts |