STMicroelectronics, Inc. Diacs, Sidacs - DB3TG DB3TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1166812-DB3TG Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1166812-DB3TG Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - DB3TG - 1166812-DB3TG - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - DB3TG
1166812-DB3TG
Diacs, Sidacs - DB3TG 1166812-DB3TG
Manufacturer: STMicroelectronics Win Source Part Number: 1166812-DB3TG Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1166812-DB3TG
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
DIACs, SIDACs - 497-DB3TGTR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-DB3TGTR-ND
DIACs, SIDACs 497-DB3TGTR-ND
Diac/Sidac Thyristor 30 ~ 34V DO-35

Diac/Sidac Thyristor 30 ~ 34V DO-35

Buy Now Datasheet
DIACs, SIDACs - 497-DB3TGCT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-DB3TGCT-ND
DIACs, SIDACs 497-DB3TGCT-ND
Diac/Sidac Thyristor 30 ~ 34V DO-35

Diac/Sidac Thyristor 30 ~ 34V DO-35

Buy Now Datasheet
Sheung Wan, Hong Kong
Diacs
DB3TG
Diacs DB3TG
Diacs 32 Volt Trigger

Diacs 32 Volt Trigger

Buy Now Datasheet
DIACs, SIDACs - DB3TG - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
DB3TG
DIACs, SIDACs DB3TG
DIAC 30-34V 2A DO35

DIAC 30-34V 2A DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - DB3TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
DB3TG
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DB3TG
DIAC 30-34V 2A DO35

DIAC 30-34V 2A DO35

Supplier's Site
Diac, 30V To 34V, Do-35; Breakover Voltage Min Stmicroelectronics - 89K0515 - Newark, An Avnet Company
Chicago, IL, United States
Diac, 30V To 34V, Do-35; Breakover Voltage Min Stmicroelectronics
89K0515
Diac, 30V To 34V, Do-35; Breakover Voltage Min Stmicroelectronics 89K0515
DIAC, 30V to 34V, DO-35; Breakover Voltage Min:30V; Breakover Voltage Max:34V; Breakover Current Max:15µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIAC, 30V to 34V, DO-35; Breakover Voltage Min:30V; Breakover Voltage Max:34V; Breakover Current Max:15µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diac, 30V To 34V, Do-35, Full Reel; Breakover Voltage Min Stmicroelectronics - 56P7332 - Newark, An Avnet Company
Chicago, IL, United States
Diac, 30V To 34V, Do-35, Full Reel; Breakover Voltage Min Stmicroelectronics
56P7332
Diac, 30V To 34V, Do-35, Full Reel; Breakover Voltage Min Stmicroelectronics 56P7332
DIAC, 30V to 34V, DO-35, FULL REEL; Breakover Voltage Min:30V; Breakover Voltage Max:34V; Breakover Current Max:15µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIAC, 30V to 34V, DO-35, FULL REEL; Breakover Voltage Min:30V; Breakover Voltage Max:34V; Breakover Current Max:15µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1166812-DB3TG 497-DB3TGTR-ND DB3TG DB3TG DB3TG 89K0515
Product Name Diacs, Sidacs - DB3TG DIACs, SIDACs Diacs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Diac, 30V To 34V, Do-35; Breakover Voltage Min Stmicroelectronics
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD61N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details