The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050242-K1400SRP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 130 to 146V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-214
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Diac/Sidac Thyristor 130 ~ 146V DO-214
SIDAC 130-146V 1A DO214
SIDAC, 146V, DO-214, FULL REEL; Breakover Voltage Min:130V; Breakover Voltage Max:146V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1400SRP | 1050242-K1400SRP | K1400SRP-ND | K1400SRP | 11J9126 |
| Product Name | Standard Bidirectional SIDACs | Diacs, Sidacs - K1400SRP | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidac, 146V, Do-214, Full Reel; Breakover Voltage Min Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | SCR; Diac; Sidac | Diac; Sidac | Diac | Diac |