Littelfuse, Inc. DIACs, SIDACs HT32

Description
Diac/Sidac Thyristor 27 ~ 37V DO-35
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 27 ~ 37V DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - HT32-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
HT32-ND
DIACs, SIDACs HT32-ND
Diac/Sidac Thyristor 27 ~ 37V DO-35

Diac/Sidac Thyristor 27 ~ 37V DO-35

Buy Now Datasheet
Diacs, Sidacs - HT32 - 1182075-HT32 - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - HT32
1182075-HT32
Diacs, Sidacs - HT32 1182075-HT32
Manufacturer: Littelfuse Inc. Win Source Part Number: 1182075-HT32 Manufacturer Homepage: www.littelfuse.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1182075-HT32
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - HT32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
HT32
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs HT32
DIAC 27-37V 2A DO35

DIAC 27-37V 2A DO35

Supplier's Site
Diac, 32V, Do-35; Breakover Voltage Min Littelfuse - 60K5974 - Newark, An Avnet Company
Chicago, IL, United States
Diac, 32V, Do-35; Breakover Voltage Min Littelfuse
60K5974
Diac, 32V, Do-35; Breakover Voltage Min Littelfuse 60K5974
DIAC, 32V, DO-35; Breakover Voltage Min:-; Breakover Voltage Max:-; Breakover Current Max:15µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIAC, 32V, DO-35; Breakover Voltage Min:-; Breakover Voltage Max:-; Breakover Current Max:15µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number HT32-ND 1182075-HT32 HT32 60K5974
Product Name DIACs, SIDACs Diacs, Sidacs - HT32 Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Diac, 32V, Do-35; Breakover Voltage Min Littelfuse
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD210N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details