TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92
Triacs Sen Triac 1A 600V 5 5 5 7 mA
TRIAC SENS GATE 600V 1A TO92
TRIAC, SENSITIVE GATE, 600V 1A TO92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:10A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | L0107MERPTR-ND | L0107MERP | L0107MERP | 08N1954 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | |||
| IGT | 5 mA |