Littelfuse, Inc. DIACs, SIDACs K1500E70RP3

Description
Diac/Sidac Thyristor 140 ~ 170V TO-92
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 140 ~ 170V TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - K1500E70RP3-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K1500E70RP3-ND
DIACs, SIDACs K1500E70RP3-ND
Diac/Sidac Thyristor 140 ~ 170V TO-92

Diac/Sidac Thyristor 140 ~ 170V TO-92

Buy Now Datasheet
Triac; Breakover Voltage Min Littelfuse - 26K6615 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
26K6615
Triac; Breakover Voltage Min Littelfuse 26K6615
Triac; Breakover Voltage Min:140V; Breakover Voltage Max:170V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:140V; Breakover Voltage Max:170V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Sidacs 150V

Sidacs 150V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K1500E70RP3
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K1500E70RP3
SIDAC 140-170V 1A TO92

SIDAC 140-170V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number K1500E70RP3-ND 26K6615 K1500E70RP3 K1500E70RP3
Product Name DIACs, SIDACs Triac; Breakover Voltage Min Littelfuse Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B524F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details