TRIAC Alternistor - Snubberless 1.2kV 6A Through Hole TO-220AB
TRIAC ALTERNSTR 1.2KV 6A TO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | CTB06-1200BWPT-ND | CTB06-1200BWPT |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 1200 volts |