The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1191812-K1100G
Packaging: Bulk
Voltage - Breakover: 104 ~ 118V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: DO-204AC, DO-15, Axial
Current - Hold (Ih) (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Diac/Sidac Thyristor 104 ~ 118V DO-15
SIDAC 104-118V 1A DO15
SIDAC, 118V, DO-15; Breakover Voltage Min:104V; Breakover Voltage Max:118V; Breakover Current Max:10µA; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1100G | 1191812-K1100G | F10890-ND | K1100G | K1100G | 11J9116 |
| Product Name | Standard Bidirectional SIDACs | Diacs, Sidacs - K1100G | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs | Sidac, 118V, Do-15; Breakover Voltage Min Littelfuse |
| VTM | 1.5 volts | |||||
| IT(RMS) | 1 amps | |||||
| Thyristor Type | SCR; Diac; Sidac | Diac; Sidac | Diac | Diac | ||
| Package Type | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |