Littelfuse, Inc. DIACs, SIDACs K2401GRP

Description
Diac/Sidac Thyristor 220 ~ 250V DO-15
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 220 ~ 250V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - F5562TR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F5562TR-ND
DIACs, SIDACs F5562TR-ND
Diac/Sidac Thyristor 220 ~ 250V DO-15

Diac/Sidac Thyristor 220 ~ 250V DO-15

Buy Now Datasheet
DIACs, SIDACs - F5562CT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
F5562CT-ND
DIACs, SIDACs F5562CT-ND
Diac/Sidac Thyristor 220 ~ 250V DO-15

Diac/Sidac Thyristor 220 ~ 250V DO-15

Buy Now Datasheet
DIACs, SIDACs - 1294-K2401GRP-CHP - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
1294-K2401GRP-CHP
DIACs, SIDACs 1294-K2401GRP-CHP
Diac/Sidac Thyristor 220 ~ 250V DO-15

Diac/Sidac Thyristor 220 ~ 250V DO-15

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs
K2401GRP
Sidacs K2401GRP
Sidacs MP SIDAC 240V DO15

Sidacs MP SIDAC 240V DO15

Buy Now Datasheet
Sidac, 250V, 1A, Do-15; Breakover Voltage Vbo Min Littelfuse - 84R0032 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 250V, 1A, Do-15; Breakover Voltage Vbo Min Littelfuse
84R0032
Sidac, 250V, 1A, Do-15; Breakover Voltage Vbo Min Littelfuse 84R0032
SIDAC, 250V, 1A, DO-15; Breakover Voltage Vbo Min:220V; Breakover Voltage Vbo Max:250V; Breakover Current Max.:10µA; Peak Forward Current:1A; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:-; Breakover Voltage RoHS Compliant: Yes

SIDAC, 250V, 1A, DO-15; Breakover Voltage Vbo Min:220V; Breakover Voltage Vbo Max:250V; Breakover Current Max.:10µA; Peak Forward Current:1A; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:-; Breakover Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K2401GRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K2401GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2401GRP
SIDAC 220-250V 1A DO15

SIDAC 220-250V 1A DO15

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number F5562TR-ND K2401GRP 84R0032 K2401GRP
Product Name DIACs, SIDACs Sidacs Sidac, 250V, 1A, Do-15; Breakover Voltage Vbo Min Littelfuse Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B571-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details