The Kxxx1GL Series Multipulse™ SIDAC generates the multiple high voltage pulses required to ignite metal-halide lamps. Its quick turn-off characteristics allow generating a minimum of three pulses per AC half-cycle. Advantages include lower switching loss for higher pulse voltages, improved tolerance for input voltage variations, and longer pulse durations than earlier devices. Lower switching loss than earlier Kxxx1G Series Multipulse SIDAC Tighter breakover/trigger voltage (VBO) control than Kxxx1G Series Lower dynamic holding current (Ih) than Kxxx1G Series Generates a minimum of three pulses per ac half-cycle
Diac/Sidac Thyristor 220 ~ 250V DO-15
Manufacturer: Littelfuse Inc.
Win Source Part Number: 922459-K2401GL
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Diac/Sidac Thyristor 220 ~ 250V DO-15
Package: DO-204AC, DO-15, Axial
Package: Bulk
Categories: Discrete Semiconductor Products
Case / Package: DO-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.30.0080
Other Part Number: K2401GL-ND, -K2401GL, F6282
SIDAC MP 220-250V H.V. DO15
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2401GL | F6282-ND | 922459-K2401GL | K2401GL | K2401GL |
| Product Name | Multipulse™ SIDAC | DIACs, SIDACs | Diacs, Sidacs - K2401GL | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| VTM | 3 volts |