Littelfuse, Inc. Diacs, Sidacs - HT40 HT40

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873996-HT40 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Diac/Sidac Thyristor 35 ~ 45V DO-35 Package: Bulk Package: DO-204AH, DO-35, Axial Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: HT-40, HT-40-ND
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873996-HT40 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Diac/Sidac Thyristor 35 ~ 45V DO-35 Package: Bulk Package: DO-204AH, DO-35, Axial Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: HT-40, HT-40-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - HT40 - 873996-HT40 - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - HT40
873996-HT40
Diacs, Sidacs - HT40 873996-HT40
Manufacturer: Littelfuse Inc. Win Source Part Number: 873996-HT40 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Diac/Sidac Thyristor 35 ~ 45V DO-35 Package: Bulk Package: DO-204AH, DO-35, Axial Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: HT-40, HT-40-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 873996-HT40
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Diac/Sidac Thyristor 35 ~ 45V DO-35
Package: Bulk
Package: DO-204AH, DO-35, Axial
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: HT-40, HT-40-ND

Buy Now Datasheet
DIACs, SIDACs - HT40-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
HT40-ND
DIACs, SIDACs HT40-ND
Diac/Sidac Thyristor 35 ~ 45V DO-35

Diac/Sidac Thyristor 35 ~ 45V DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - HT40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
HT40
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs HT40
DIAC 35-45V 2A DO35

DIAC 35-45V 2A DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 873996-HT40 HT40-ND HT40
Product Name Diacs, Sidacs - HT40 DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7061 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT5000N14P110XPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
2 suppliers
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details