Manufacturer: Littelfuse Inc.
Win Source Part Number: 102089-L0103MTRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L0103MTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103MTRP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
Triacs Sen Triac 1A 600V 3 3 3 5 mA SOT223
TRIAC SENS GATE 600V 1A SOT223
TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:3mA; Gate Trigger Voltage Max Vgt:-; Peak Gate Power:-; Peak Non RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 102089-L0103MTRP | 300-L0103MTRP | L0103MTRPCT-ND | L0103MTRP | L0103MTRP | 05AC8544 |
| Product Name | Triacs - L0103MTRP | 600V 1A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 1A, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| Package Type | SOT-223 | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; SOT-223 | |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 1 amps | |||||
| IGT | 3 mA | 3 mA | 3 mA |