TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-202
TRIAC SENS GATE 200V 4A TO202
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | L2004F52-ND | L2004F52 | L2004F52 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-202; TO-202 Long Tab | TO-202 Long Tab | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 200 volts |