Diac/Sidac Thyristor 104 ~ 118V DO-15
SIDAC 104-118V 1A DO15
Triac; Breakover Voltage Min:104V; Breakover Voltage Max:118V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1100GRP-ND | K1100GRP | K1100GRP | 71J0672 | K1100GRP |
| Product Name | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs | Triac; Breakover Voltage Min Littelfuse | DIACs, SIDACs |
| Thyristor Type | Diac; Sidac | Diac | Diac |