STMicroelectronics, Inc. DIACs, SIDACs DB4

Description
Diac/Sidac Thyristor 35 ~ 45V DO-35
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 35 ~ 45V DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - 497-DB4TR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-DB4TR-ND
DIACs, SIDACs 497-DB4TR-ND
Diac/Sidac Thyristor 35 ~ 45V DO-35

Diac/Sidac Thyristor 35 ~ 45V DO-35

Buy Now Datasheet
DIACs, SIDACs - 497-DB4CT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-DB4CT-ND
DIACs, SIDACs 497-DB4CT-ND
Diac/Sidac Thyristor 35 ~ 45V DO-35

Diac/Sidac Thyristor 35 ~ 45V DO-35

Buy Now Datasheet
Diacs, Sidacs - DB4 - 1166814-DB4 - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - DB4
1166814-DB4
Diacs, Sidacs - DB4 1166814-DB4
Manufacturer: STMicroelectronics Win Source Part Number: 1166814-DB4 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1166814-DB4
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Diac, 35V To 45V, 300Ma, Do-35, Full Reel; Breakover Voltage Vbo Min Stmicroelectronics - 56P7333 - Newark, An Avnet Company
Chicago, IL, United States
Diac, 35V To 45V, 300Ma, Do-35, Full Reel; Breakover Voltage Vbo Min Stmicroelectronics
56P7333
Diac, 35V To 45V, 300Ma, Do-35, Full Reel; Breakover Voltage Vbo Min Stmicroelectronics 56P7333
DIAC, 35V to 45V, 300mA, DO-35, FULL REEL; Breakover Voltage Vbo Min:35V; Breakover Voltage Vbo Max:45V; Breakover Current Max.:50µA; Peak Forward Current:300mA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIAC, 35V to 45V, 300mA, DO-35, FULL REEL; Breakover Voltage Vbo Min:35V; Breakover Voltage Vbo Max:45V; Breakover Current Max.:50µA; Peak Forward Current:300mA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diac / Sidac, 35 V, 45 V, 100 A, 300 Ma, Do-35, 2 Rohs Compliant Stmicroelectronics - 25M8899 - Newark, An Avnet Company
Chicago, IL, United States
Diac / Sidac, 35 V, 45 V, 100 A, 300 Ma, Do-35, 2 Rohs Compliant Stmicroelectronics
25M8899
Diac / Sidac, 35 V, 45 V, 100 A, 300 Ma, Do-35, 2 Rohs Compliant Stmicroelectronics 25M8899
DIAC / SIDAC, 35 V, 45 V, 100 A, 300 mA, DO-35, 2 RoHS Compliant: Yes

DIAC / SIDAC, 35 V, 45 V, 100 A, 300 mA, DO-35, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
DIACs, SIDACs - DB4 - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
DB4
DIACs, SIDACs DB4
DIAC 35-45V 2A DO35

DIAC 35-45V 2A DO35

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Diacs
DB4
Diacs DB4
Diacs 40 Volt Trigger

Diacs 40 Volt Trigger

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - DB4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
DB4
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DB4
DIAC 35-45V 2A DO35

DIAC 35-45V 2A DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-DB4TR-ND 1166814-DB4 56P7333 25M8899 DB4 DB4 DB4
Product Name DIACs, SIDACs Diacs, Sidacs - DB4 Diac, 35V To 45V, 300Ma, Do-35, Full Reel; Breakover Voltage Vbo Min Stmicroelectronics Diac / Sidac, 35 V, 45 V, 100 A, 300 Ma, Do-35, 2 Rohs Compliant Stmicroelectronics DIACs, SIDACs Diacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac Diac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT122N22KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010011F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details