Littelfuse, Inc. TRIACs L0109NTRP

Description
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - L0109NTRPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - L0109NTRPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - L0109NTRPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
800V 1A Triac
300-L0109NTRP
800V 1A Triac 300-L0109NTRP
4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L0109NTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109NTRP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L0109NTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109NTRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - L0109NTRP - 876512-L0109NTRP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L0109NTRP
876512-L0109NTRP
Triacs - L0109NTRP 876512-L0109NTRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 876512-L0109NTRP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.30.0080 Other Part Number: L0109NTRPCT, L0109NTRPTR, -L0109NTRP, L0109NTRPDKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876512-L0109NTRP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: L0109NTRPCT, L0109NTRPTR, -L0109NTRP, L0109NTRPDKR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L0109NTRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L0109NTRP
Discrete Semiconductor Products - Thyristors - TRIACs L0109NTRP
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number L0109NTRPTR-ND 300-L0109NTRP 876512-L0109NTRP L0109NTRP
Product Name TRIACs 800V 1A Triac Triacs - L0109NTRP Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-261-4, TO-261AA SOT-223 SOT-223 TO-261-4, TO-261AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 800 volts
Unlock Full Specs
to access all available technical data