Littelfuse, Inc. DIACs, SIDACs K1050GRP

Description
Diac/Sidac Thyristor 95 ~ 113V DO-15
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 95 ~ 113V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - K1050GRP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K1050GRP-ND
DIACs, SIDACs K1050GRP-ND
Diac/Sidac Thyristor 95 ~ 113V DO-15

Diac/Sidac Thyristor 95 ~ 113V DO-15

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K1050GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K1050GRP
SIDAC 95-113V 1A DO15

SIDAC 95-113V 1A DO15

Supplier's Site
Sheung Wan, Hong Kong
Sidacs
K1050GRP
Sidacs K1050GRP
Sidacs 105V

Sidacs 105V

Buy Now Datasheet
Triac; Breakover Voltage Min Littelfuse - 71J0670 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
71J0670
Triac; Breakover Voltage Min Littelfuse 71J0670
Triac; Breakover Voltage Min:95V; Breakover Voltage Max:113V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:95V; Breakover Voltage Max:113V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number K1050GRP-ND K1050GRP K1050GRP 71J0670
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Sidacs Triac; Breakover Voltage Min Littelfuse
Thyristor Type Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details