The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 110 ~ 125V DO-214
SIDAC 110-125V 1A DO214
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | K1200S | K1200S-ND | K1200S |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SIDAC - Series: Kxxxzy - K1200S | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Standards and Certifications | RoHS | ||
| VTM | 3 volts | ||
| IT(RMS) | 1 amps |