The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 110 ~ 125V TO-92
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050202-K1200E70
Packaging: Bulk
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 110 to 125V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
SIDAC, 1A, TO-92; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:10µA; Diac / Sidac Case Style:TO-92; No. of Pins:2Pins; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
SIDAC 110-125V 1A TO92
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1200E70 | K1200E70-ND | 1050202-K1200E70 | 60K6148 | K1200E70 | K1200E70 |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Diacs, Sidacs - K1200E70 | Sidac, 1A, To-92; Breakover Voltage Min Littelfuse | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| VTM | 1.5 volts | |||||
| IT(RMS) | 1 amps | |||||
| Thyristor Type | Diac; Sidac | SCR; Diac; Sidac | Diac | Diac | ||
| Package Type | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92 | TO-92; TO-92 | TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) |