The Kxxx1GL Series Multipulse™ SIDAC generates the multiple high voltage pulses required to ignite metal-halide lamps. Its quick turn-off characteristics allow generating a minimum of three pulses per AC half-cycle. Advantages include lower switching loss for higher pulse voltages, improved tolerance for input voltage variations, and longer pulse durations than earlier devices. Lower switching loss than earlier Kxxx1G Series Multipulse SIDAC Tighter breakover/trigger voltage (VBO) control than Kxxx1G Series Lower dynamic holding current (Ih) than Kxxx1G Series Generates a minimum of three pulses per ac half-cycle
Diac/Sidac Thyristor 240 ~ 265V DO-15
SIDAC MP 240-265V H.V. DO15
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | K2501GL | F6283-ND | K2501GL | K2501GL |
| Product Name | Multipulse™ SIDAC | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| VTM | 3 volts |