Littelfuse, Inc. Triacs - L0103DTRP L0103DTRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051154-L0103DTRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051154-L0103DTRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - L0103DTRP - 1051154-L0103DTRP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L0103DTRP
1051154-L0103DTRP
Triacs - L0103DTRP 1051154-L0103DTRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051154-L0103DTRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1051154-L0103DTRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - L0103DTRP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 400V 1A Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
400V 1A Triac
300-L0103DTRP
400V 1A Triac 300-L0103DTRP
TRIAC SENS GATE 400V 1A SOT223 Product overview: L0103DTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103DTRP can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 400V 1A SOT223 Product overview: L0103DTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103DTRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 1A Sensitive Triacs brand Thyristors

Triacs 1A Sensitive Triacs brand Thyristors

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L0103DTRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L0103DTRP
Discrete Semiconductor Products - Thyristors - TRIACs L0103DTRP
TRIAC SENS GATE 400V 1A SOT223

TRIAC SENS GATE 400V 1A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number 1051154-L0103DTRP L0103DTRP-ND 300-L0103DTRP L0103DTRP L0103DTRP
Product Name Triacs - L0103DTRP TRIACs 400V 1A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type SOT-223 TO-261-4, TO-261AA TO-261-4 TO-261-4, TO-261AA
VDRM 400 volts 400 volts
ITSM 1 amps
IGT 3 mA 3 mA
Unlock Full Specs
to access all available technical data