Manufacturer: Littelfuse Inc.
Win Source Part Number: 922594-L4004D3RP
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 400 V 4 A Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Other Part Number: F6615TR, F6615CT, L4004D3CT, F6615DKR, L4004D3DKR-ND, L4004D3TR, L4004D3TR-ND, L4004D3CT-ND, L4004D3 RP, L4004D3DKR, -L4004D3RP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: L4004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4004D3RP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)
TRIAC SENS GATE 400V 4A TO252
Triacs 400V 4A Sensing 3-3-3-3mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 922594-L4004D3RP | 300-L4004D3RP | F6615TR-ND | L4004D3RP | L4004D3RP |
| Product Name | Triacs - L4004D3RP | 400V 4A DPAK Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-252, (D-Pak) | TO-252-3 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Standards and Certifications | RoHS | ||||
| VDRM | 400 volts |