The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device. SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Rectified ac–dc Circuit Oriented Triggering Voltage of 75 V to 260 V RoHS Compliant
Diac/Sidac Thyristor 167 ~ 183V DO-204AC (DO-15)
SIDAC 180V DO-15
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | K1800GURP | F9340TR-ND | K1800GURP | K1800GURP |
| Product Name | Standard Unidirectional SIDACs | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| Standards and Certifications | RoHS | |||
| VTM | 1.2 volts | |||
| IT(RMS) | 1 amps |