Manufacturer: Littelfuse Inc.
Win Source Part Number: 1051155-L0107DTRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount SOT-223
TRIAC SENS GATE 400V 1A SOT223 Product overview: L0107DTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107DTRP can be used for catalog matching and distributor lookup.
Triacs 1A Sensitive Triacs brand Thyristors
TRIAC SENS GATE 400V 1A SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 1051155-L0107DTRP | L0107DTRP-ND | 300-L0107DTRP | L0107DTRP | L0107DTRP |
| Product Name | Triacs - L0107DTRP | TRIACs | 400V 1A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | TO-261-4, TO-261AA | TO-261-4 | TO-261-4, TO-261AA | |
| VDRM | 400 volts | 400 volts | |||
| ITSM | 1 amps | ||||
| IGT | 5 mA | 5 mA |