The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is accomplished with peak voltage level of 190 to 280Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 190 V to 280 V 280 A Pulse Current Capability RoHS Compliant
Diac/Sidac Thyristor 240 ~ 280V TO-92
SIDAC 240-280V 1A TO92
SIDAC, 280V, 1A, TO-92, FULL REEL; Breakover Voltage Min:240V; Breakover Voltage Max:280V; Breakover Current Max:50µA; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2500EH70 | K2500EH70-ND | K2500EH70 | K2500EH70 | 56P4216 |
| Product Name | High Energy Bidirectional SIDACs | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidac, 280V, 1A, To-92, Full Reel; Breakover Voltage Min Littelfuse |
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | Diac; Sidac | Diac | Diac | ||
| Package Type | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) |