DIAC/SIDAC 120-138V 1A DO-15
Diac/Sidac Thyristor 120 ~ 138V DO-15
Triac; Breakover Voltage Min:120V; Breakover Voltage Max:138V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 120-138V 1A DO15
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 18-K1300GRPCT-ND | K1300GRP | 71J0676 | K1300GRP | K1300GRP |
| Product Name | DIACs, SIDACs | Sidacs | Triac; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs |
| Thyristor Type | Diac; Sidac | Diac | Diac |