Littelfuse, Inc. DIACs, SIDACs K2400GRP

Description
Diac/Sidac Thyristor 220 ~ 250V DO-15
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 220 ~ 250V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - K2400GRPTR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2400GRPTR-ND
DIACs, SIDACs K2400GRPTR-ND
Diac/Sidac Thyristor 220 ~ 250V DO-15

Diac/Sidac Thyristor 220 ~ 250V DO-15

Buy Now Datasheet
DIACs, SIDACs - K2400GRPCT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2400GRPCT-ND
DIACs, SIDACs K2400GRPCT-ND
Diac/Sidac Thyristor 220 ~ 250V DO-15

Diac/Sidac Thyristor 220 ~ 250V DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K2400GRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K2400GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2400GRP
SIDAC 220-250V 1A DO15

SIDAC 220-250V 1A DO15

Supplier's Site
DIACs, SIDACs - K2400GRP - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
K2400GRP
DIACs, SIDACs K2400GRP
SIDAC 220-250V 1A DO15

SIDAC 220-250V 1A DO15

Supplier's Site Datasheet
Triac; Breakover Voltage Min Littelfuse - 71J0694 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
71J0694
Triac; Breakover Voltage Min Littelfuse 71J0694
Triac; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sidac, 220V-250V, Do-15; Breakover Voltage Min Littelfuse - 50AJ8021 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 220V-250V, Do-15; Breakover Voltage Min Littelfuse
50AJ8021
Sidac, 220V-250V, Do-15; Breakover Voltage Min Littelfuse 50AJ8021
SIDAC, 220V-250V, DO-15; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:Teccor Kxxxzy Series RoHS Compliant: Yes

SIDAC, 220V-250V, DO-15; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:Teccor Kxxxzy Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number K2400GRPTR-ND K2400GRP K2400GRP 71J0694
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DIACs, SIDACs Triac; Breakover Voltage Min Littelfuse
Thyristor Type Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B572-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details