Diac/Sidac Thyristor 140 ~ 170V TO-92
Triac; Breakover Voltage Min:140V; Breakover Voltage Max:170V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 140-170V 1A TO92
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1500E70AP-ND | 71J0680 | K1500E70AP | K1500E70AP |
| Product Name | DIACs, SIDACs | Triac; Breakover Voltage Min Littelfuse | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Thyristor Type | Diac; Sidac | Diac | Diac |