TRIAC Logic - Sensitive Gate 200V 8A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC SENS GATE 200V 8A TO251
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | L2008V6TP-ND | L2008V6TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 200 volts |