Littelfuse, Inc. Diacs, Sidacs - K1100E70AP K1100E70AP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 133109-K1100E70AP Packaging: AMMO PACKAGE Current - Hold (Ih) (Max): 150mA Voltage - Breakover: 104 to 118V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 133109-K1100E70AP Packaging: AMMO PACKAGE Current - Hold (Ih) (Max): 150mA Voltage - Breakover: 104 to 118V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - K1100E70AP - 133109-K1100E70AP - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - K1100E70AP
133109-K1100E70AP
Diacs, Sidacs - K1100E70AP 133109-K1100E70AP
Manufacturer: Littelfuse Inc. Win Source Part Number: 133109-K1100E70AP Packaging: AMMO PACKAGE Current - Hold (Ih) (Max): 150mA Voltage - Breakover: 104 to 118V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 133109-K1100E70AP
Packaging: AMMO PACKAGE
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 104 to 118V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIACs, SIDACs - K1100E70AP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K1100E70AP-ND
DIACs, SIDACs K1100E70AP-ND
Diac/Sidac Thyristor 104 ~ 118V TO-92

Diac/Sidac Thyristor 104 ~ 118V TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs 110V Sidac TO92

Sidacs 110V Sidac TO92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K1100E70AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K1100E70AP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K1100E70AP
SIDAC 104-118V 1A TO92

SIDAC 104-118V 1A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 133109-K1100E70AP K1100E70AP-ND K1100E70AP K1100E70AP
Product Name Diacs, Sidacs - K1100E70AP DIACs, SIDACs Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD104N14KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details